CONN TERM RECT TONG 1/0 AWG #1/2
TERM, 90DEG COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCB-F Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
Terminals Copp Comp Lug 1 Hole 1/0 AWG
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-22016-ND | 52AH0830 | LCB1/0-12F-X |
| Product Name | Terminals - Rectangular Connectors | Term, 90Deg Compression Lug, M12, 1/0Awg; Product Range Panduit | Terminals |
| Terminal Type | Rectangular Tongue | Wire Lug |