Panduit Corp. Terminals - Rectangular Connectors LCB1/0-12-X

Description
CONN TERM RECT TONG 1/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14763-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14763-ND
Terminals - Rectangular Connectors 298-14763-ND
CONN TERM RECT TONG 1/0 AWG #1/2

CONN TERM RECT TONG 1/0 AWG #1/2

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
LCB1/0-12-X
Terminals LCB1/0-12-X
Terminals Copp Comp Lug 1 Hole 1/0 AWG

Terminals Copp Comp Lug 1 Hole 1/0 AWG

Buy Now Datasheet
Terminal, Compression Lug, M12, 1/0Awg; Product Range Panduit - 52AH5794 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 1/0Awg; Product Range Panduit
52AH5794
Terminal, Compression Lug, M12, 1/0Awg; Product Range Panduit 52AH5794
TERMINAL, COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 1/0AWG; Product Range:Pan-Lug LCB Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-14763-ND LCB1/0-12-X 52AH5794
Product Name Terminals - Rectangular Connectors Terminals Terminal, Compression Lug, M12, 1/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-3 - TE Connectivity
Specs
Features RoHS
North American 10 to 12 AWG
International 2.7 to 6.6 mm2
View Details
Terminal, Wide Roll Eyelet, 0.045In, Through Hole; Tab Size Metric Keystone - 22C9002 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details