CONN TERM RECT TONG 4/0AWG #5/16
TERMINAL, COMPRESSION LUG, 5/16", 4/0AWG; Product Range:Pan-Lug LCAXN Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11762-ND | 58T3990 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, 5/16, 4/0Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |