Panduit Corp. Terminals - Rectangular Connectors LCAX8-56-L

Description
CONN TERM RECT TONG 8 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14762-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14762-ND
Terminals - Rectangular Connectors 298-14762-ND
CONN TERM RECT TONG 8 AWG #5/16

CONN TERM RECT TONG 8 AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit - 52AH0794 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit
52AH0794
Terminal, Compression Lug, M8, 8Awg; Product Range Panduit 52AH0794
TERMINAL, COMPRESSION LUG, M8, 8AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 8AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14762-ND 52AH0794
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data