Panduit Corp. Terminals - Rectangular Connectors LCAX8-10-L

Description
CONN TERM RECT TONG 8 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11760-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11760-ND
Terminals - Rectangular Connectors 298-11760-ND
CONN TERM RECT TONG 8 AWG #10

CONN TERM RECT TONG 8 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 8Awg; Product Range Panduit - 52AH0792 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 8Awg; Product Range Panduit
52AH0792
Terminal, Compression Lug, M5, 8Awg; Product Range Panduit 52AH0792
TERMINAL, COMPRESSION LUG, M5, 8AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 8AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11760-ND 52AH0792
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Shielded Contacts - 033469-000 - TE Connectivity
Specs
North American 24 to 30 AWG
International 0.0500 to 0.2500 mm2
View Details
Terminal Posts - 1613604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details