Panduit Corp. Terminals - Rectangular Connectors LCAX6-10F-L

Description
CONN TERM RECT TONG 6 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11754-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11754-ND
Terminals - Rectangular Connectors 298-11754-ND
CONN TERM RECT TONG 6 AWG #10

CONN TERM RECT TONG 6 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit - 14AC0750 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
14AC0750
Terminal, Compression Lug, M5, 6Awg; Product Range Panduit 14AC0750
TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:LCAX-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 6AWG; Product Range:LCAX-F Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11754-ND 14AC0750
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details