Panduit Corp. Terminals - Rectangular Connectors LCAX4-56-L

Description
CONN TERM RECT TONG 4 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11753-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11753-ND
Terminals - Rectangular Connectors 298-11753-ND
CONN TERM RECT TONG 4 AWG #5/16

CONN TERM RECT TONG 4 AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 4Awg; Product Range Panduit - 14AC0743 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 4Awg; Product Range Panduit
14AC0743
Terminal, Compression Lug, M8, 4Awg; Product Range Panduit 14AC0743
TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 4AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11753-ND 14AC0743
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 4Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers