Panduit Corp. Terminals - Rectangular Connectors LCAX4-38-L

Description
CONN TERM RECT TONG 4 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11751-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11751-ND
Terminals - Rectangular Connectors 298-11751-ND
CONN TERM RECT TONG 4 AWG #3/8

CONN TERM RECT TONG 4 AWG #3/8

Buy Now Datasheet
COPPER LUG, 1 HOLE, #4 AWG, 3/8 BOLT - 70044045 - Allied Electronics, Inc.
Fort Worth, TX, USA
COPPER LUG, 1 HOLE, #4 AWG, 3/8 BOLT
70044045
COPPER LUG, 1 HOLE, #4 AWG, 3/8 BOLT 70044045
Flex Conductor, One-Hole, Standard Barrel with Window Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Flexible, Extra-Flexible and Code Stranded Copper Conductors Type LCAX Can be used with code conductor and flex conductor class: G, H, I, K, M and Locomotive Generously beveled wire entry prevents bent back strands when inserting conductor into barrel Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies American Bureau of Shipping Type Approved

Flex Conductor, One-Hole, Standard Barrel with Window Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Flexible, Extra-Flexible and Code Stranded Copper Conductors
Type LCAX

  • Can be used with code conductor and flex conductor class: G, H, I, K, M and Locomotive
  • Generously beveled wire entry prevents bent back strands when inserting conductor into barrel
  • Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection
  • Inspection window to visually assure full conductor insertion
  • Tin plated to inhibit corrosion
  • UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies
  • American Bureau of Shipping Type Approved
Supplier's Site
Copper Compression Lug, 1 Hole, #4 Awg Flex, 3/8 (9.5Mm) Stud Rohs Compliant Panduit - 07AH2243 - Newark, An Avnet Company
Chicago, IL, United States
Copper Compression Lug, 1 Hole, #4 Awg Flex, 3/8 (9.5Mm) Stud Rohs Compliant Panduit
07AH2243
Copper Compression Lug, 1 Hole, #4 Awg Flex, 3/8 (9.5Mm) Stud Rohs Compliant Panduit 07AH2243
COPPER COMPRESSION LUG, 1 HOLE, #4 AWG FLEX, 3/8 (9.5MM) STUD ROHS COMPLIANT: YES

COPPER COMPRESSION LUG, 1 HOLE, #4 AWG FLEX, 3/8 (9.5MM) STUD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 298-11751-ND 70044045 07AH2243
Product Name Terminals - Rectangular Connectors COPPER LUG, 1 HOLE, #4 AWG, 3/8 BOLT Copper Compression Lug, 1 Hole, #4 Awg Flex, 3/8 (9.5Mm) Stud Rohs Compliant Panduit
Terminal Type Rectangular Tongue Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-2 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details