Panduit Corp. Terminals - Rectangular Connectors LCAX4-14-L

Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11750-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11750-ND
Terminals - Rectangular Connectors 298-11750-ND
CONN TERM RECT TONG 4 AWG #1/4

CONN TERM RECT TONG 4 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit - 14AC0741 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit
14AC0741
Terminal, Compression Lug, M6, 4Awg; Product Range Panduit 14AC0741
TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11750-ND 14AC0741
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 4Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L22 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details