Panduit Corp. Terminals - Rectangular Connectors LCAX4/0-14-X

Description
CONN TERM RECT TONG 4/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14753-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14753-ND
Terminals - Rectangular Connectors 298-14753-ND
CONN TERM RECT TONG 4/0 AWG #1/4

CONN TERM RECT TONG 4/0 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 4/0 Awg; Product Range Panduit - 61J7027 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 4/0 Awg; Product Range Panduit
61J7027
Terminal, Compression Lug, M6, 4/0 Awg; Product Range Panduit 61J7027
TERMINAL, COMPRESSION LUG, M6, 4/0 AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 4/0 AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14753-ND 61J7027
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 4/0 Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
METRIC SCREW TERMINAL (YELLOW) - 7695-7 - Keystone Electronics Corp.
View Details
2 suppliers
Ferrules - 2866.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details