Panduit Corp. Terminals - Rectangular Connectors LCAX300-38-6

Description
CONN TERM RECT TONG 300 MCM #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 300 MCM #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14749-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14749-ND
Terminals - Rectangular Connectors 298-14749-ND
CONN TERM RECT TONG 300 MCM #3/8

CONN TERM RECT TONG 300 MCM #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 300Kcmil; Product Range Panduit - 08J1678 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 300Kcmil; Product Range Panduit
08J1678
Terminal, Compression Lug, M10, 300Kcmil; Product Range Panduit 08J1678
TERMINAL, COMPRESSION LUG, M10, 300KCMIL; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 300KCMIL; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14749-ND 08J1678
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 300Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1-1394430-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details