Panduit Corp. Terminals - Rectangular Connectors LCAX3/0-58-X

Description
CONN TERM RECT TONG 3/0 AWG #5/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0 AWG #5/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14748-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14748-ND
Terminals - Rectangular Connectors 298-14748-ND
CONN TERM RECT TONG 3/0 AWG #5/8

CONN TERM RECT TONG 3/0 AWG #5/8

Buy Now Datasheet
Terminal, Compression Lug, M16, 3/0 Awg; Product Range Panduit - 72P1807 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M16, 3/0 Awg; Product Range Panduit
72P1807
Terminal, Compression Lug, M16, 3/0 Awg; Product Range Panduit 72P1807
TERMINAL, COMPRESSION LUG, M16, 3/0 AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M16, 3/0 AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14748-ND 72P1807
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M16, 3/0 Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details