Panduit Corp. Terminals - Rectangular Connectors LCAX3/0-14-X

Description
CONN TERM RECT TONG 3/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14746-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14746-ND
Terminals - Rectangular Connectors 298-14746-ND
CONN TERM RECT TONG 3/0 AWG #1/4

CONN TERM RECT TONG 3/0 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 3/0Awg; Product Range Panduit - 52AH0784 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 3/0Awg; Product Range Panduit
52AH0784
Terminal, Compression Lug, M6, 3/0Awg; Product Range Panduit 52AH0784
TERMINAL, COMPRESSION LUG, M6, 3/0AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 3/0AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14746-ND 52AH0784
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 097305-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Un-Insulated Ferrules - 2228.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
2 suppliers
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details