Panduit Corp. Terminals - Rectangular Connectors LCAX250-56-X

Description
CONN TERM RECT TONG 250MCM #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 250MCM #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14743-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14743-ND
Terminals - Rectangular Connectors 298-14743-ND
CONN TERM RECT TONG 250MCM #5/16

CONN TERM RECT TONG 250MCM #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 250Kcmil; Product Range Panduit - 72P1804 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 250Kcmil; Product Range Panduit
72P1804
Terminal, Compression Lug, M8, 250Kcmil; Product Range Panduit 72P1804
TERMINAL, COMPRESSION LUG, M8, 250KCMIL; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 250KCMIL; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14743-ND 72P1804
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 250Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details