Panduit Corp. Terminals - Rectangular Connectors LCAX250-12H-X

Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 250 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11735-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11735-ND
Terminals - Rectangular Connectors 298-11735-ND
CONN TERM RECT TONG 250 MCM #1/2

CONN TERM RECT TONG 250 MCM #1/2

Buy Now Datasheet
45Deg Compression Lug, M12, 250Kcmil; Product Range Panduit - 52AH0781 - Newark, An Avnet Company
Chicago, IL, United States
45Deg Compression Lug, M12, 250Kcmil; Product Range Panduit
52AH0781
45Deg Compression Lug, M12, 250Kcmil; Product Range Panduit 52AH0781
45DEG COMPRESSION LUG, M12, 250KCMIL; Product Range:Pan-Lug LCAX-H Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

45DEG COMPRESSION LUG, M12, 250KCMIL; Product Range:Pan-Lug LCAX-H Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11735-ND 52AH0781
Product Name Terminals - Rectangular Connectors 45Deg Compression Lug, M12, 250Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details