Panduit Corp. Terminals - Rectangular Connectors LCAX2-56H-E

Description
CONN TERM RECT TONG 2 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14744-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14744-ND
Terminals - Rectangular Connectors 298-14744-ND
CONN TERM RECT TONG 2 AWG #5/16

CONN TERM RECT TONG 2 AWG #5/16

Buy Now Datasheet
Term, 45Deg Compression Lug, M8, 2Awg; Product Range Panduit - 52AH0776 - Newark, An Avnet Company
Chicago, IL, United States
Term, 45Deg Compression Lug, M8, 2Awg; Product Range Panduit
52AH0776
Term, 45Deg Compression Lug, M8, 2Awg; Product Range Panduit 52AH0776
TERM, 45DEG COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCAX-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERM, 45DEG COMPRESSION LUG, M8, 2AWG; Product Range:Pan-Lug LCAX-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14744-ND 52AH0776
Product Name Terminals - Rectangular Connectors Term, 45Deg Compression Lug, M8, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Mini Tubular Terminal, Pin Tip - 1237 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details