Panduit Corp. Terminals - Rectangular Connectors LCAX2-14H-E

Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11731-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11731-ND
Terminals - Rectangular Connectors 298-11731-ND
CONN TERM RECT TONG 2 AWG #1/4

CONN TERM RECT TONG 2 AWG #1/4

Buy Now Datasheet
Term, 45Deg Compression Lug, M6, 2Awg; Product Range Panduit - 52AH0775 - Newark, An Avnet Company
Chicago, IL, United States
Term, 45Deg Compression Lug, M6, 2Awg; Product Range Panduit
52AH0775
Term, 45Deg Compression Lug, M6, 2Awg; Product Range Panduit 52AH0775
TERM, 45DEG COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCAX-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 45DEG COMPRESSION LUG, M6, 2AWG; Product Range:Pan-Lug LCAX-H Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11731-ND 52AH0775
Product Name Terminals - Rectangular Connectors Term, 45Deg Compression Lug, M6, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details