CONN TERM RECT TONG 2 AWG #1/2
Copper Compression Lug, 1 #2 Hole, AWG F
TERMINAL, COMPRESSION LUG, M12, 2AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-11729-ND | LCAX2-12-E | 14AC0733 |
| Product Name | Terminals - Rectangular Connectors | Copper Compression Lug, 1 #2 Hole, AWG F | Terminal, Compression Lug, M12, 2Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug | Wire Lug |