Panduit Corp. Terminals - Rectangular Connectors LCAX2-10-E

Description
CONN TERM RECT TONG 2 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14741-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14741-ND
Terminals - Rectangular Connectors 298-14741-ND
CONN TERM RECT TONG 2 AWG #10

CONN TERM RECT TONG 2 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit - 72P1798 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit
72P1798
Terminal, Compression Lug, M5, 2Awg; Product Range Panduit 72P1798
TERMINAL, COMPRESSION LUG, M5, 2AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M5, 2AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:2AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14741-ND 72P1798
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M5, 2Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Posts - 1796927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Material Brass
Features RoHS; Insulated
View Details