Panduit Corp. Terminals - Rectangular Connectors LCAX2/0-58-X

Description
CONN TERM RECT TONG 2/0 AWG #5/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #5/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14740-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14740-ND
Terminals - Rectangular Connectors 298-14740-ND
CONN TERM RECT TONG 2/0 AWG #5/8

CONN TERM RECT TONG 2/0 AWG #5/8

Buy Now Datasheet
Terminal, Compression Lug, M16, 2/0 Awg; Product Range Panduit - 41M8141 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M16, 2/0 Awg; Product Range Panduit
41M8141
Terminal, Compression Lug, M16, 2/0 Awg; Product Range Panduit 41M8141
TERMINAL, COMPRESSION LUG, M16, 2/0 AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M16, 2/0 AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14740-ND 41M8141
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M16, 2/0 Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data