Panduit Corp. Terminals - Rectangular Connectors LCAX1/0-58-X

Description
CONN TERM RECT TONG 1/0 AWG #5/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #5/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19868-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19868-ND
Terminals - Rectangular Connectors 298-19868-ND
CONN TERM RECT TONG 1/0 AWG #5/8

CONN TERM RECT TONG 1/0 AWG #5/8

Buy Now Datasheet
Terminal, Compression Lug, M16, 1/0 Awg; Product Range Panduit - 72P1797 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M16, 1/0 Awg; Product Range Panduit
72P1797
Terminal, Compression Lug, M16, 1/0 Awg; Product Range Panduit 72P1797
TERMINAL, COMPRESSION LUG, M16, 1/0 AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M16, 1/0 AWG; Product Range:Pan-Lug LCAX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M16; Stud Size - Imperial:5/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-19868-ND 72P1797
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M16, 1/0 Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2388.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Ring Terminals - 119176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details