CONN TERM RECT TONG 1/0AWG #5/16
TERMINAL, COMPRESSION LUG, M8, 1/0AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11719-ND | 14AC0732 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M8, 1/0Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |