Panduit Corp. Copper Compression Lug, 1 1/0 Hole, AWG LCAX1/0-38-X

Description
Copper Compression Lug, 1 1/0 Hole, AWG
Request a Quote Datasheet
Description
Copper Compression Lug, 1 1/0 Hole, AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Copper Compression Lug, 1 1/0 Hole, AWG - LCAX1/0-38-X - Heilind Electronics, Inc.
Wilmington, MA, United States
Copper Compression Lug, 1 1/0 Hole, AWG
LCAX1/0-38-X
Copper Compression Lug, 1 1/0 Hole, AWG LCAX1/0-38-X
Copper Compression Lug, 1 1/0 Hole, AWG

Copper Compression Lug, 1 1/0 Hole, AWG

Buy Now
Terminals - Rectangular Connectors - 298-11717-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11717-ND
Terminals - Rectangular Connectors 298-11717-ND
CONN TERM RECT TONG 1/0 AWG #3/8

CONN TERM RECT TONG 1/0 AWG #3/8

Buy Now Datasheet
COPPER LUG, 1 HOLE, 1/0 AWG, 3/8 BOLT - 70044036 - Allied Electronics, Inc.
Fort Worth, TX, USA
COPPER LUG, 1 HOLE, 1/0 AWG, 3/8 BOLT
70044036
COPPER LUG, 1 HOLE, 1/0 AWG, 3/8 BOLT 70044036
Flex Conductor, One-Hole, Standard Barrel with Window Lug PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA. For use with Flexible, Extra-Flexible and Code Stranded Copper Conductors Type LCAX Can be used with code conductor and flex conductor class: G, H, I, K, M and Locomotive Generously beveled wire entry prevents bent back strands when inserting conductor into barrel Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies American Bureau of Shipping Type Approved

Flex Conductor, One-Hole, Standard Barrel with Window Lug
PANDUIT‘s reliable termination solutions provide ease of identification, fast installation and optimum conductivity to meet a variety of electrical applications. PAN-LUG copper compression lugs and splices are the first and only meeting NEBS Level 3 requirements as tested by Telcordia Technologies. NEBS Level 3 assures product performance is suitable for equipment applications that demand minimal service interruptions over the life span of the equipment. PAN-LUG Power Connectors meet and surpass the requirements of UL and CSA.
For use with Flexible, Extra-Flexible and Code Stranded Copper Conductors
Type LCAX

  • Can be used with code conductor and flex conductor class: G, H, I, K, M and Locomotive
  • Generously beveled wire entry prevents bent back strands when inserting conductor into barrel
  • Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection
  • Inspection window to visually assure full conductor insertion
  • Tin plated to inhibit corrosion
  • UL Listed and CSA Certified to 35KV** and temperature rated to 90¡C when crimped with PANDUIT and specified competitor crimping tools and dies
  • American Bureau of Shipping Type Approved
Supplier's Site
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit - 14AC0731 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
14AC0731
Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit 14AC0731
TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 1/0AWG; Product Range:LCAX Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number LCAX1/0-38-X 298-11717-ND 70044036 14AC0731
Product Name Copper Compression Lug, 1 1/0 Hole, AWG Terminals - Rectangular Connectors COPPER LUG, 1 HOLE, 1/0 AWG, 3/8 BOLT Terminal, Compression Lug, M10, 1/0Awg; Product Range Panduit
Terminal Type Wire Lug Rectangular Tongue Wire Lug Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 36-1258-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Quick Disconnects - 1-1627016-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details