Panduit Corp. Terminals - Rectangular Connectors LCAS8-10F-L

Description
CONN TERM RECT TONG 8 AWG #10
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11709-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11709-ND
Terminals - Rectangular Connectors 298-11709-ND
CONN TERM RECT TONG 8 AWG #10

CONN TERM RECT TONG 8 AWG #10

Buy Now Datasheet
Terminal, Compression Lug, #10, 8Awg; Product Range Panduit - 13AC4720 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, #10, 8Awg; Product Range Panduit
13AC4720
Terminal, Compression Lug, #10, 8Awg; Product Range Panduit 13AC4720
TERMINAL, COMPRESSION LUG, #10, 8AWG; Product Range:LCAS-F Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, #10, 8AWG; Product Range:LCAS-F Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M5; Stud Size - Imperial:#10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11709-ND 13AC4720
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, #10, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2788.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC358 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details