Panduit Corp. Terminals - Rectangular Connectors LCAS4/0-12-X

Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14725-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14725-ND
Terminals - Rectangular Connectors 298-14725-ND
CONN TERM RECT TONG 4/0 AWG #1/2

CONN TERM RECT TONG 4/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit - 06C1051 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit
06C1051
Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit 06C1051
TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCAS Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCAS Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14725-ND 06C1051
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787330 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
8104 Nailclip on 0.250″ Spade Lug Adapter - 8104 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details