The product is a rectangular connector terminal designed for use with stranded copper conductors, specifically suitable for #3/8 AWG applications. It features a one-hole, short barrel design with a 45° angle, making it ideal for limited space applications. The terminal includes an inspection window that allows for visual confirmation of full conductor insertion, ensuring proper installation. This terminal is tin-plated to inhibit corrosion and is UL Listed and CSA Certified for up to 35 kV, with a temperature rating of 90°C when crimped with compatible tools. It has been tested by Telcordia and meets NEBS Level 3 standards, and is also approved by the American Bureau of Shipping. The product is packaged in standard quantities suitable for various project needs.
CONN TERM RECT TONG 3/0 AWG #3/8
TERMINAL, COMPRESSION LUG, M10, 3/0AWG; Product Range:LCAS Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11701-ND | 14AC0717 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M10, 3/0Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |