Panduit Corp. Terminals - Rectangular Connectors LCAS2/0-38-X

Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14720-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14720-ND
Terminals - Rectangular Connectors 298-14720-ND
CONN TERM RECT TONG 2/0 AWG #3/8

CONN TERM RECT TONG 2/0 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit - 52AH0757 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit
52AH0757
Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit 52AH0757
TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCAS Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 2/0AWG; Product Range:Pan-Lug LCAS Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14720-ND 52AH0757
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Tap, Straight, 4.8X0.8Mm; Tab Size Metric Amp Te Connectivity - 98K4718 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Bootlace Ferrules - 1901987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details