Panduit Corp. Terminals - Rectangular Connectors LCAS1-38F-E

Description
CONN TERM RECT TONG 1 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11692-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11692-ND
Terminals - Rectangular Connectors 298-11692-ND
CONN TERM RECT TONG 1 AWG #3/8

CONN TERM RECT TONG 1 AWG #3/8

Buy Now Datasheet
Term, 90Deg Compression Lug, M10, 1Awg; Product Range Panduit - 52AH0749 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M10, 1Awg; Product Range Panduit
52AH0749
Term, 90Deg Compression Lug, M10, 1Awg; Product Range Panduit 52AH0749
TERM, 90DEG COMPRESSION LUG, M10, 1AWG; Product Range:Pan-Lug LCAS-F Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M10, 1AWG; Product Range:Pan-Lug LCAS-F Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11692-ND 52AH0749
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M10, 1Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 1787300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Terminals - Turret Connectors - 36-1583-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details