Panduit Corp. Terminals - Rectangular Connectors LCAS1-14F-E

Description
CONN TERM RECT TONG 1 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11690-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11690-ND
Terminals - Rectangular Connectors 298-11690-ND
CONN TERM RECT TONG 1 AWG #1/4

CONN TERM RECT TONG 1 AWG #1/4

Buy Now Datasheet
Term, 90Deg Compression Lug, M6, 1Awg; Product Range Panduit - 52AH0748 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M6, 1Awg; Product Range Panduit
52AH0748
Term, 90Deg Compression Lug, M6, 1Awg; Product Range Panduit 52AH0748
TERM, 90DEG COMPRESSION LUG, M6, 1AWG; Product Range:Pan-Lug LCAS-F Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M6, 1AWG; Product Range:Pan-Lug LCAS-F Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11690-ND 52AH0748
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M6, 1Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Insulated Spade Lug - 9208 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2852.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers