Panduit Corp. Terminals - Rectangular Connectors LCAS1-14-E

Description
CONN TERM RECT TONG 1 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11689-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11689-ND
Terminals - Rectangular Connectors 298-11689-ND
CONN TERM RECT TONG 1 AWG #1/4

CONN TERM RECT TONG 1 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 1Awg; Product Range Panduit - 14AC0713 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 1Awg; Product Range Panduit
14AC0713
Terminal, Compression Lug, M6, 1Awg; Product Range Panduit 14AC0713
TERMINAL, COMPRESSION LUG, M6, 1AWG; Product Range:LCAS Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 1AWG; Product Range:LCAS Series; Termination:Crimp; Wire Size AWG Max:1AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11689-ND 14AC0713
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 1Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details