Panduit Corp. Terminals - Rectangular Connectors LCAS1/0-12-X

Description
CONN TERM RECT TONG 1/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 1/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14716-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14716-ND
Terminals - Rectangular Connectors 298-14716-ND
CONN TERM RECT TONG 1/0 AWG #1/2

CONN TERM RECT TONG 1/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, 1/2, 1/0Awg; Product Range Panduit - 72AC7904 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, 1/0Awg; Product Range Panduit
72AC7904
Terminal, Compression Lug, 1/2, 1/0Awg; Product Range Panduit 72AC7904
TERMINAL, COMPRESSION LUG, 1/2", 1/0AWG; Product Range:LCAS Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", 1/0AWG; Product Range:LCAS Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14716-ND 72AC7904
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/2, 1/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2390.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1788736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details