Panduit Corp. Terminals - Rectangular Connectors LCAN500-12-6

Description
CONN TERM RECT TONG 500 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 500 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14712-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14712-ND
Terminals - Rectangular Connectors 298-14712-ND
CONN TERM RECT TONG 500 MCM #1/2

CONN TERM RECT TONG 500 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, 1/2, Crimp; Product Range Panduit - 49Y6927 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, Crimp; Product Range Panduit
49Y6927
Terminal, Compression Lug, 1/2, Crimp; Product Range Panduit 49Y6927
TERMINAL, COMPRESSION LUG, 1/2", CRIMP; Product Range:LCAN Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", CRIMP; Product Range:LCAN Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14712-ND 49Y6927
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/2, Crimp; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Terminals - Turret Connectors - 36-1532-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details