Panduit Corp. Terminals - Rectangular Connectors LCAN4-14-L

Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11684-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11684-ND
Terminals - Rectangular Connectors 298-11684-ND
CONN TERM RECT TONG 4 AWG #1/4

CONN TERM RECT TONG 4 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 3Awg; Product Range Panduit - 14AC0712 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 3Awg; Product Range Panduit
14AC0712
Terminal, Compression Lug, M6, 3Awg; Product Range Panduit 14AC0712
TERMINAL, COMPRESSION LUG, M6, 3AWG; Product Range:LCAN Series; Termination:Crimp; Wire Size AWG Max:3AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 3AWG; Product Range:LCAN Series; Termination:Crimp; Wire Size AWG Max:3AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11684-ND 14AC0712
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 3Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers
Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details