Panduit Corp. Terminals - Rectangular Connectors LCAN4/0-14-X

Description
CONN TERM RECT TONG 4/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11680-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11680-ND
Terminals - Rectangular Connectors 298-11680-ND
CONN TERM RECT TONG 4/0 AWG #1/4

CONN TERM RECT TONG 4/0 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 4/0Awg; Product Range Panduit - 52AH0746 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 4/0Awg; Product Range Panduit
52AH0746
Terminal, Compression Lug, M6, 4/0Awg; Product Range Panduit 52AH0746
TERMINAL, COMPRESSION LUG, M6, 4/0AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 4/0AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11680-ND 52AH0746
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details