Panduit Corp. Terminals - Rectangular Connectors LCAN350-12-X

Description
CONN TERM RECT TONG 350 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 350 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-19858-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-19858-ND
Terminals - Rectangular Connectors 298-19858-ND
CONN TERM RECT TONG 350 MCM #1/2

CONN TERM RECT TONG 350 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 350Kcmil; Product Range Panduit - 52AH0744 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 350Kcmil; Product Range Panduit
52AH0744
Terminal, Compression Lug, M12, 350Kcmil; Product Range Panduit 52AH0744
TERMINAL, COMPRESSION LUG, M12, 350KCMIL; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 350KCMIL; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-19858-ND 52AH0744
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 350Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-1583-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Double End
Material Brass
View Details