Panduit Corp. Connectors, Interconnects - Terminals - Rectangular Connectors LCAN2/0-56-X

Description
Win Source Part Number: 1115425-LCAN2/0-56-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.580" (14.73mm) Length - Overall: 2.090" (53.09mm) Insulation: Non-Insulated Tab Thickness: 0.140" (3.56mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498360336,298-1470 7,LCAN2/0-56-X-ND Base Product Number: LCAN
Request a Quote Datasheet
Description
Win Source Part Number: 1115425-LCAN2/0-56-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.580" (14.73mm) Length - Overall: 2.090" (53.09mm) Insulation: Non-Insulated Tab Thickness: 0.140" (3.56mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498360336,298-1470 7,LCAN2/0-56-X-ND Base Product Number: LCAN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Rectangular Connectors - 1115425-LCAN2/0-56-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1115425-LCAN2/0-56-X
Connectors, Interconnects - Terminals - Rectangular Connectors 1115425-LCAN2/0-56-X
Win Source Part Number: 1115425-LCAN2/0-56-X Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Color: Black Termination: Crimp, Barrel Contact Finish: Electro-Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 1 Terminal Type: Rectangular Tongue Width - Outer Edges: 0.580" (14.73mm) Length - Overall: 2.090" (53.09mm) Insulation: Non-Insulated Tab Thickness: 0.140" (3.56mm) Stud/Tab Size: 5/16 Stud Terminal Style: Single Stud Hole Diameter - Barrel ID: 0.450" (11.43mm) Diameter - Barrel OD: 0.580" (14.73mm) Diameter - Ring ID: 0.340" (8.64mm) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 07498360336,298-1470 7,LCAN2/0-56-X-ND Base Product Number: LCAN

Win Source Part Number: 1115425-LCAN2/0-56-X
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Color: Black
Termination: Crimp, Barrel
Contact Finish: Electro-Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 1
Terminal Type: Rectangular Tongue
Width - Outer Edges: 0.580" (14.73mm)
Length - Overall: 2.090" (53.09mm)
Insulation: Non-Insulated
Tab Thickness: 0.140" (3.56mm)
Stud/Tab Size: 5/16 Stud
Terminal Style: Single Stud Hole
Diameter - Barrel ID: 0.450" (11.43mm)
Diameter - Barrel OD: 0.580" (14.73mm)
Diameter - Ring ID: 0.340" (8.64mm)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 07498360336,298-14707,LCAN2/0-56-X-ND
Base Product Number: LCAN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1115425-LCAN2/0-56-X
Product Name Connectors, Interconnects - Terminals - Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1374-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details