Panduit Corp. Terminals - Rectangular Connectors LCAN2/0-14-X

Description
CONN TERM RECT TONG 2/0 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 2/0 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14706-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14706-ND
Terminals - Rectangular Connectors 298-14706-ND
CONN TERM RECT TONG 2/0 AWG #1/4

CONN TERM RECT TONG 2/0 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit - 52AH0739 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit
52AH0739
Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit 52AH0739
TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 2/0AWG; Product Range:Pan-Lug LCAN Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14706-ND 52AH0739
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 2/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1787339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details