CONN TERM RECT TONG 1/0AWG #5/16
Copper Compression Lug, 1 1/0 Hole, AWG,
TERMINAL, COMPRESSION LUG, M8, 1/0AWG; Product Range:LCAN Series; Termination:Crimp; Wire Size AWG Max:0AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Wire Terminals | Wire Terminals | Wire Terminals |
| Product Number | 298-11674-ND | LCAN1/0-56-X | 14AC0711 |
| Product Name | Terminals - Rectangular Connectors | Copper Compression Lug, 1 1/0 Hole, AWG, | Terminal, Compression Lug, M8, 1/0Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug | Wire Lug |