Panduit Corp. Terminals - Rectangular Connectors LCAF8-56-L

Description
CONN TERM RECT TONG 8 AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14705-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14705-ND
Terminals - Rectangular Connectors 298-14705-ND
CONN TERM RECT TONG 8 AWG #5/16

CONN TERM RECT TONG 8 AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, 5/16, 8Awg; Product Range Panduit - 72AC7903 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 5/16, 8Awg; Product Range Panduit
72AC7903
Terminal, Compression Lug, 5/16, 8Awg; Product Range Panduit 72AC7903
TERMINAL, COMPRESSION LUG, 5/16", 8AWG; Product Range:LCAF Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 5/16", 8AWG; Product Range:LCAF Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14705-ND 72AC7903
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 5/16, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-insulated Ferrules - 2815.5 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 350 MCM
View Details
Connector Contacts - 104479-9 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details