Panduit Corp. Terminals - Rectangular Connectors LCAF8-38-L

Description
CONN TERM RECT LUG 8 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT LUG 8 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-9976-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-9976-ND
Terminals - Rectangular Connectors 298-9976-ND
CONN TERM RECT LUG 8 AWG #3/8

CONN TERM RECT LUG 8 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit - 52AH0736 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit
52AH0736
Terminal, Compression Lug, M10, 8Awg; Product Range Panduit 52AH0736
TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 8AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-9976-ND 52AH0736
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 8Awg; Product Range Panduit
Terminal Type Lug, Grounding Wire Lug
Unlock Full Specs
to access all available technical data