Panduit Corp. Terminals - Rectangular Connectors LCAF8-14-L

Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 8 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14704-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14704-ND
Terminals - Rectangular Connectors 298-14704-ND
CONN TERM RECT TONG 8 AWG #1/4

CONN TERM RECT TONG 8 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit - 52AH0735 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit
52AH0735
Terminal, Compression Lug, M6, 8Awg; Product Range Panduit 52AH0735
TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 8AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:8AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14704-ND 52AH0735
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 8Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Ring Terminals - 1787257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details