Panduit Corp. Terminals - Rectangular Connectors LCAF6-14-L

Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet
Description
CONN TERM RECT TONG 6 AWG #1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14702-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14702-ND
Terminals - Rectangular Connectors 298-14702-ND
CONN TERM RECT TONG 6 AWG #1/4

CONN TERM RECT TONG 6 AWG #1/4

Buy Now Datasheet
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit - 52AH0733 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
52AH0733
Terminal, Compression Lug, M6, 6Awg; Product Range Panduit 52AH0733
TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M6, 6AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:6AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14702-ND 52AH0733
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M6, 6Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data