Panduit Corp. Terminals - Rectangular Connectors LCAF4-38-L

Description
CONN TERM RECT TONG 4 AWG #3/8
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4 AWG #3/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14700-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14700-ND
Terminals - Rectangular Connectors 298-14700-ND
CONN TERM RECT TONG 4 AWG #3/8

CONN TERM RECT TONG 4 AWG #3/8

Buy Now Datasheet
Terminal, Compression Lug, M10, 4Awg; Product Range Panduit - 14AC0709 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M10, 4Awg; Product Range Panduit
14AC0709
Terminal, Compression Lug, M10, 4Awg; Product Range Panduit 14AC0709
TERMINAL, COMPRESSION LUG, M10, 4AWG; Product Range:LCAF Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M10, 4AWG; Product Range:LCAF Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M10; Stud Size - Imperial:3/8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14700-ND 14AC0709
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M10, 4Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2394.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Rings & Spades - 1-1627032-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Pre-Tin, Brass
Features RoHS
View Details
Bootlace Ferrules - 1571238A - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details