The product is a rectangular connector terminal designed for use with stranded copper conductors. It features a short blank tongue and a standard barrel with a window lug, allowing for visual inspection to ensure full conductor insertion. The barrels are color-coded and marked with die index numbers for proper crimp die selection, facilitating accurate and efficient installation. This terminal is tin-plated to resist corrosion and is UL Recognized and CSA Certified for use at voltages up to 35 kV. It is temperature rated to 90°C when crimped with compatible tools and dies. The product is available in various sizes to accommodate different conductor gauges, ranging from #8 AWG to 600 kcmil, making it versatile for various electrical applications.
CONN TERM RECT TONG 4 AWG #1/4
TERMINAL, COMPRESSION LUG, M6, 4AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:4AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M6; Stud Size - Imperial:1/4" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11669-ND | 52AH0729 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M6, 4Awg; Product Range Panduit |
| Terminal Type | Rectangular Tongue | Wire Lug |