Panduit Corp. Terminals - Rectangular Connectors LCAF4/0-12H-X

Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14696-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14696-ND
Terminals - Rectangular Connectors 298-14696-ND
CONN TERM RECT TONG 4/0 AWG #1/2

CONN TERM RECT TONG 4/0 AWG #1/2

Buy Now Datasheet
Terminal, Compression Lug, 1/2, 4/0Awg; Product Range Panduit - 72AC7902 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, 1/2, 4/0Awg; Product Range Panduit
72AC7902
Terminal, Compression Lug, 1/2, 4/0Awg; Product Range Panduit 72AC7902
TERMINAL, COMPRESSION LUG, 1/2", 4/0AWG; Product Range:LCAF-H Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, 1/2", 4/0AWG; Product Range:LCAF-H Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14696-ND 72AC7902
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, 1/2, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data