Panduit Corp. Terminals - Rectangular Connectors LCAF4/0-12F-X

Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 4/0 AWG #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11665-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11665-ND
Terminals - Rectangular Connectors 298-11665-ND
CONN TERM RECT TONG 4/0 AWG #1/2

CONN TERM RECT TONG 4/0 AWG #1/2

Buy Now Datasheet
Term, 90Deg Compression Lug, M12, 4/0Awg; Product Range Panduit - 52AH0731 - Newark, An Avnet Company
Chicago, IL, United States
Term, 90Deg Compression Lug, M12, 4/0Awg; Product Range Panduit
52AH0731
Term, 90Deg Compression Lug, M12, 4/0Awg; Product Range Panduit 52AH0731
TERM, 90DEG COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCAF-F Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERM, 90DEG COMPRESSION LUG, M12, 4/0AWG; Product Range:Pan-Lug LCAF-F Series; Termination:Crimp; Wire Size AWG Max:0000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11665-ND 52AH0731
Product Name Terminals - Rectangular Connectors Term, 90Deg Compression Lug, M12, 4/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Bootlace Ferrules - 1787344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details