CONN TERM RECT LUG 4/0 AWG #1/2
TERMINAL, COMPRESSION LUG, M12, 2/0AWG; Product Range:LCAF Series; Termination:Crimp; Wire Size AWG Max:00AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Wire Terminals | Wire Terminals |
| Product Number | 298-11666-ND | 14AC0710 |
| Product Name | Terminals - Rectangular Connectors | Terminal, Compression Lug, M12, 2/0Awg; Product Range Panduit |
| Terminal Type | Lug, Grounding | Wire Lug |