The product is a rectangular connector terminal designed for high conductivity applications. It features a seamless copper tube construction with electro-tin plating, ensuring reliable electrical performance. The terminal is suitable for stranded copper flex cables, specifically for wire sizes up to 373.7 kcmil and 350 kcmil for Class K and Class M cables. It has a wire strip length of 1-15/16 inches and is compatible with a stud size of 5/8 inches. The connector is UL listed for applications up to 35 kV, with a UL temperature rating of 90°C. The barrel is color-coded blue and includes markings for easy identification. Additionally, it has a wire inspection window and a flared wire entry for improved usability. This terminal is certified by C.S.A., making it a reliable choice for various electrical projects.
CONN TERM RECT TONG 350 MCM #5/8
| DigiKey | |
|---|---|
| Product Category | Wire Terminals |
| Product Number | 298-21877-ND |
| Product Name | Terminals - Rectangular Connectors |
| Terminal Type | Rectangular Tongue |