Panduit Corp. Terminals - Rectangular Connectors LCAF350-12-6

Description
CONN TERM RECT TONG 350 MCM #1/2
Request a Quote Datasheet
Description
CONN TERM RECT TONG 350 MCM #1/2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-14694-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-14694-ND
Terminals - Rectangular Connectors 298-14694-ND
CONN TERM RECT TONG 350 MCM #1/2

CONN TERM RECT TONG 350 MCM #1/2

Buy Now Datasheet
Terminal, Compression Lug, M12, 350Kcmil; Product Range Panduit - 49Y6899 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M12, 350Kcmil; Product Range Panduit
49Y6899
Terminal, Compression Lug, M12, 350Kcmil; Product Range Panduit 49Y6899
TERMINAL, COMPRESSION LUG, M12, 350KCMIL; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M12, 350KCMIL; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:-; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M12; Stud Size - Imperial:1/2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-14694-ND 49Y6899
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M12, 350Kcmil; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Push-In Wire Connectors - WPC356 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Terminal, Wide Roll Eyelet, 0.102In, Thd; Tab Size Metric Keystone - 20C5989 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
View Details