Panduit Corp. Terminals - Rectangular Connectors LCAF3/0-56-X

Description
CONN TERM RECT TONG 3/0AWG #5/16
Request a Quote Datasheet
Description
CONN TERM RECT TONG 3/0AWG #5/16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminals - Rectangular Connectors - 298-11664-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Rectangular Connectors
298-11664-ND
Terminals - Rectangular Connectors 298-11664-ND
CONN TERM RECT TONG 3/0AWG #5/16

CONN TERM RECT TONG 3/0AWG #5/16

Buy Now Datasheet
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit - 52AH0727 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit
52AH0727
Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit 52AH0727
TERMINAL, COMPRESSION LUG, M8, 3/0AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

TERMINAL, COMPRESSION LUG, M8, 3/0AWG; Product Range:Pan-Lug LCAF Series; Termination:Crimp; Wire Size AWG Max:000AWG; Conductor Area CSA:-; Terminal Type:Compression Lug; Stud Size - Metric:M8; Stud Size - Imperial:5/16" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 298-11664-ND 52AH0727
Product Name Terminals - Rectangular Connectors Terminal, Compression Lug, M8, 3/0Awg; Product Range Panduit
Terminal Type Rectangular Tongue Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2797.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ring Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
PC Terminal Lug .500
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers